Quality Bearings & Components Cam Yoke Rollers-Sealed - Inch BBXCAM-YN52

Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.

Suppliers

Company
Product
Description
Supplier Links
Cam Yoke Rollers-Sealed  -  Inch - BBXCAM-YN52 - Quality Bearings & Components
Hicksville, NY, USA
Cam Yoke Rollers-Sealed - Inch
BBXCAM-YN52
Cam Yoke Rollers-Sealed - Inch BBXCAM-YN52
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.

Needle Bearing
CAM YOKE ROLLERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races
• Shafts should be hardened to Rc 58 min.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-YN52
Product Name Cam Yoke Rollers-Sealed - Inch
Type Yoke
Design Units Inch
Load Rating 4840 lbs (2195 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/4-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 3/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044113 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 160 lbs (72.56 kg)
Outside Diameter 1.12 inch (28.57 mm)
View Details
Rotation - Cam Follower - CF18MUUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details