Quality Bearings & Components Cam Followers-Stud Type - Inch BBXCAM-CF22

Description
Needle Bearing CAM FOLLOWERS-STUD TYPE – INCH • Roller & Needles - 52100 Steel • Stud - 1055 Steel • Cage-Guided • Full-Complement • Needle Bearings • Slotted Head NOTE: All versions available with seals. *The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when used as track roller, the load ratings Cw and Cow apply. **Maximum speeds shown are for grease lubrication. With oil lubrication, the speed can be increased by approximately 30% except for sealed versions. ***Clamping torque is based on lubricated threads. If threads are dry, double the values shown.
Description
Needle Bearing CAM FOLLOWERS-STUD TYPE – INCH • Roller & Needles - 52100 Steel • Stud - 1055 Steel • Cage-Guided • Full-Complement • Needle Bearings • Slotted Head NOTE: All versions available with seals. *The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when used as track roller, the load ratings Cw and Cow apply. **Maximum speeds shown are for grease lubrication. With oil lubrication, the speed can be increased by approximately 30% except for sealed versions. ***Clamping torque is based on lubricated threads. If threads are dry, double the values shown.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers-Stud Type  -  Inch - BBXCAM-CF22 - Quality Bearings & Components
Hicksville, NY, USA
Cam Followers-Stud Type - Inch
BBXCAM-CF22
Cam Followers-Stud Type - Inch BBXCAM-CF22
Needle Bearing CAM FOLLOWERS-STUD TYPE – INCH • Roller & Needles - 52100 Steel • Stud - 1055 Steel • Cage-Guided • Full-Complement • Needle Bearings • Slotted Head NOTE: All versions available with seals. *The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when used as track roller, the load ratings Cw and Cow apply. **Maximum speeds shown are for grease lubrication. With oil lubrication, the speed can be increased by approximately 30% except for sealed versions. ***Clamping torque is based on lubricated threads. If threads are dry, double the values shown.

Needle Bearing
CAM FOLLOWERS-STUD TYPE – INCH

• Roller & Needles - 52100 Steel

• Stud - 1055 Steel

• Cage-Guided

• Full-Complement

• Needle Bearings

• Slotted Head

NOTE: All versions available with seals.
*The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when
used as track roller, the load ratings Cw and Cow apply.

**Maximum speeds shown are for grease lubrication. With oil lubrication, the
speed can be increased by approximately 30% except for sealed versions.

***Clamping torque is based on lubricated threads. If threads are dry, double
the values shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-CF22
Product Name Cam Followers-Stud Type - Inch
Type Stud
Design Units Inch
Load Rating 5400 lbs (2449 kg)
Speed Limit 4300 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-3/4-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Cam Rollers - KR 47 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Rotation - Cam Follower - CF30-2R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details