Quality Bearings & Components Pillow Blocks-Mounted Ball Bearings - Metric BBXBLKMPBSMR128

Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications
Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR128 - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks-Mounted Ball Bearings - Metric
BBXBLKMPBSMR128
Pillow Blocks-Mounted Ball Bearings - Metric BBXBLKMPBSMR128
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Miniature
PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC

• ISO Class 6

• Double-Shielded

• Corrosion-Resistant

• Lightweight

Materials:
Bearing - Stainless Steel
Pillow Block - Sintered Aluminum

Features:
• Lubricated for the life of the bearing
• Medical, scientific & pharmaceutical applications

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPBSMR128
Product Name Pillow Blocks-Mounted Ball Bearings - Metric
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Rated Speed 40000 rpm
Load Rating 126 lbs (57.09 kg)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details