Quality Bearings & Components Pressbearings - Metric B#BRSSMK18

Description
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer
Description
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - B#BRSSMK18 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
B#BRSSMK18
Pressbearings - Metric B#BRSSMK18
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer

Sintered Bronze
PRESSBEARINGS – METRIC

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

• Oil-Impregnated Sintered Bronze Bearing SAE 840

• Carbon Steel Retainer, Black Oxide Finish

• 303 Stainless Steel Retainer

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#BRSSMK18
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.7098 to 0.7106 inch (18.03 to 18.05 mm)
Length 0.886 inch (22.50 mm)
Flange Diameter 1.30 inch (33.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8750 inch (22.22 mm)
View Details
Plain Bushes - 528112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 10 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details