Quality Bearings & Components Pressbearings - Metric B#BRSSMK15

Description
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer
Description
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - B#BRSSMK15 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
B#BRSSMK15
Pressbearings - Metric B#BRSSMK15
Sintered Bronze PRESSBEARINGS – METRIC Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating • Oil-Impregnated Sintered Bronze Bearing SAE 840 • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer

Sintered Bronze
PRESSBEARINGS – METRIC

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

• Oil-Impregnated Sintered Bronze Bearing SAE 840

• Carbon Steel Retainer, Black Oxide Finish

• 303 Stainless Steel Retainer

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#BRSSMK15
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.5917 to 0.5925 inch (15.03 to 15.05 mm)
Length 0.764 inch (19.40 mm)
Flange Diameter 1.10 inch (28.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details