Sintered Bronze
PRESSBEARINGS – METRIC
Features:
• Press-fit installation
• Self-aligning to ±5°
• Self-Lubricating
• Oil-Impregnated Sintered Bronze Bearing SAE 840
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | B#BRSSMK06 |
| Product Name | Pressbearings - Metric |
| Bushing Type | Flanged |
| Design Units | Metric |
| Bearing ID | 0.2370 to 0.2378 inch (6.02 to 6.04 mm) |
| Length | 0.402 inch (10.20 mm) |
| Flange Diameter | 0.55 inch (14.0 mm) |