Quality Bearings & Components Pressbearings - Metric B#ARSSMK12

Description
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - B#ARSSMK12 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
B#ARSSMK12
Pressbearings - Metric B#ARSSMK12
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Sintered Bronze
PRESSBEARINGS – METRIC

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#ARSSMK12
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.4736 to 0.4756 inch (12.03 to 12.08 mm)
Length 0.650 inch (16.50 mm)
Flange Diameter 0.87 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-1/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0625 inch (26.99 mm)
View Details
Bonded Bushes - 3011441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.7087 inch (18.00 mm)
Bearing OD 1.3386 inch (34.00 mm)
View Details
Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 11550DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.5254 to 4.5276 inch (114.95 to 115.00 mm)
View Details