Quality Bearings & Components Pressbearings - Metric B#ARSSMK10

Description
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - B#ARSSMK10 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
B#ARSSMK10
Pressbearings - Metric B#ARSSMK10
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Sintered Bronze
PRESSBEARINGS – METRIC

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#ARSSMK10
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.3949 to 0.3969 inch (10.03 to 10.08 mm)
Length 0.449 inch (11.40 mm)
Flange Diameter 0.67 inch (17.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
10 mm Bore, 14 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP101416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3937 inch (10.00 mm)
View Details
Taper Lock Bushes - 183603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.7874 inch (20.00 mm)
Bearing OD 1.3780 inch (35.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details