Sintered Bronze
PRESSBEARINGS – METRIC
• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material
Features:
• Press-fit installation
• Self-aligning to ±5°
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | B#ARSSMK04 |
| Product Name | Pressbearings - Metric |
| Bushing Type | Flanged |
| Design Units | Metric |
| Bearing ID | 0.1583 to 0.1602 inch (4.02 to 4.07 mm) |
| Length | 0.236 inch (6.00 mm) |
| Flange Diameter | 0.34 inch (8.7 mm) |