Quality Bearings & Components Pressbearings - Inch B#ARSS-K313

Description
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - B#ARSS-K313 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
B#ARSS-K313
Pressbearings - Inch B#ARSS-K313
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Delrin
PRESSBEARINGS – INCH

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#ARSS-K313
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3135 to 0.3155 inch (7.96 to 8.01 mm)
Length 0.390 inch (9.91 mm)
Flange Diameter 0.60 inch (15.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-15/16-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9375 inch (23.81 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details