Quality Bearings & Components Pressbearings - Inch B#ARSS-K188

Description
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - B#ARSS-K188 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
B#ARSS-K188
Pressbearings - Inch B#ARSS-K188
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Delrin
PRESSBEARINGS – INCH

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#ARSS-K188
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1885 to 0.1905 inch (4.79 to 4.84 mm)
Length 0.280 inch (7.11 mm)
Flange Diameter 0.42 inch (10.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Taper Lock Bushes - 1465470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.3622 inch (60.00 mm)
Bearing OD 4.2520 inch (108.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details