Quality Bearings & Components Pressbearings - Inch B#ARSS-K094

Description
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Inch - B#ARSS-K094 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Inch
B#ARSS-K094
Pressbearings - Inch B#ARSS-K094
Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Delrin
PRESSBEARINGS – INCH

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#ARSS-K094
Product Name Pressbearings - Inch
Bushing Type Flanged
Design Units Inch
Bearing ID 0.0940 to 0.0970 inch (2.39 to 2.46 mm)
Length 0.190 inch (4.83 mm)
Flange Diameter 0.28 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details
Plain Bushes - 528982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.8661 inch (22.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details