Stock Drive Products & Sterling Instrument - SDP/SI M6 X 1 Thread., 11.5mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip A 9X93MSO060115

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M6 x 1 Thread, 11.5mm Length Stainless Steel Socket Head Set Screw with Nylon Tip (part number A 9X93MSO060115) is designed for applications requiring a secure fastening solution. Constructed from 300 Series Stainless Steel (18-8), this set screw offers corrosion resistance and durability. The nylon tip provides a non-marring surface, making it suitable for applications where surface integrity is important. It features a socket head style classified as Class 3A, ensuring a precise fit and reliable performance. This product is ideal for use in various engineering applications where a self-locking mechanism is beneficial.

Datasheet Summary
Powered by GS/AI

The M6 x 1 Thread, 11.5mm Length Stainless Steel Socket Head Set Screw with Nylon Tip (part number A 9X93MSO060115) is designed for applications requiring a secure fastening solution. Constructed from 300 Series Stainless Steel (18-8), this set screw offers corrosion resistance and durability. The nylon tip provides a non-marring surface, making it suitable for applications where surface integrity is important. It features a socket head style classified as Class 3A, ensuring a precise fit and reliable performance. This product is ideal for use in various engineering applications where a self-locking mechanism is beneficial.

Suppliers

Company
Product
Description
Supplier Links
M6 X 1 Thread., 11.5mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip - A 9X93MSO060115 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M6 X 1 Thread., 11.5mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip
A 9X93MSO060115
M6 X 1 Thread., 11.5mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip A 9X93MSO060115
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X93MSO060115
Product Name M6 X 1 Thread., 11.5mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
0.3125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.875
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details