A 9X93MSO020040 is a metric socket head set screw with a nylon tip, designed to provide a non-marring, self-locking connection. It has an M2 x 0.4 thread, a length of 4 mm, and a body diameter of 0.8 mm. The screw body is made of 300 series stainless steel (18-8), and the nylon tip conforms to the shaft without marring. It meets Class 3A thread specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X93MSO020040 |
| Product Name | M2 X .4 Thread., 4mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip |
| Screw Type | Set Screw |