The A 9X93-SL103215 is a nylon-tipped, self-locking set screw with a slotted head, designed to compress into threads and conform to a shaft without marring. It features a #10-32 thread, a length of 15/64 inch, a tip diameter of 3/64 inch, and a nominal diameter of 3/32 inch. The screw body is made of 18-8 stainless steel and the tip is nylon. The part is intended for nonmarring applications requiring a secure, low-profile fastening solution.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X93-SL103215 |
| Product Name | 0.234" lg, #10-32 THD, Stainless Steel Socket Head Set Screw. |
| Screw Type | Set Screw |