A 9X26-103210 is a socket head cap screw with a #10-32 thread, 5/16 inch length, made of 303 stainless steel. The screw has a head outer diameter of 0.312 inch, a body diameter of 0.190 inch, and a maximum head height of 0.090 inch. It is priced per 100 pieces and features a socket head design with an option for a knurled head. The part conforms to inch-sized fastener specifications and is intended for general industrial fastening applications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X26-103210 |
| Product Name | 0.31" length, #10-32 Thread, 303 stainless steel socket head cap screw |
| Screw Type | Cap Screw |