Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, 0.625" Panel Hole Size, Self-Clinching Pressbearing A 7Z60-FSDU312

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Self-clinching pressbearings with a 5/16-inch bore, designed for rotating, oscillating, and sliding motions, feature a PTFE-impregnated porous bronze bearing and a carbon steel retainer with black oxide finish. The part accommodates panels with a 0.625-inch hole and has a maximum panel thickness of 0.06 inch. It operates from -330°F to +380°F, supports a maximum radial load of 4820 lbf, and allows a maximum shaft speed of 2300 rpm. The knurled design ensures secure installation without mounting blocks, and shafts require a 16 µin. or finer finish. It self-aligns to ±5°.

Datasheet Summary
Powered by GS/AI

Self-clinching pressbearings with a 5/16-inch bore, designed for rotating, oscillating, and sliding motions, feature a PTFE-impregnated porous bronze bearing and a carbon steel retainer with black oxide finish. The part accommodates panels with a 0.625-inch hole and has a maximum panel thickness of 0.06 inch. It operates from -330°F to +380°F, supports a maximum radial load of 4820 lbf, and allows a maximum shaft speed of 2300 rpm. The knurled design ensures secure installation without mounting blocks, and shafts require a 16 µin. or finer finish. It self-aligns to ±5°.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, 0.625" Panel Hole Size, Self-Clinching Pressbearing
A 7Z60-FSDU312
0.312" Bore, 0.625" Panel Hole Size, Self-Clinching Pressbearing A 7Z60-FSDU312
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7Z60-FSDU312
Product Name 0.312" Bore, 0.625" Panel Hole Size, Self-Clinching Pressbearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details