A 7Z54MFSL050 is a self-clinching, self-aligning ball bearing with a 5 mm bore and 16.26 mm panel hole size, designed for high-speed applications and secure installation without mounting blocks. The bearing features double shields, a high chromium alloy steel race, and a carbon steel retainer with black oxide finish. It operates from -34°C to +121°C and has a static load rating of 275 N and a dynamic load rating of 544 N at up to 40,000 rpm. The bearing self-aligns to ±5° and includes knurling for secure panel insertion.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z54MFSL050 |
| Product Name | 5mm Nominal bore, 16.26mm Panel Hole Size PressBearings with Double Shield Ball Bearing |
| Features | Self-aligning |