Self-clinching ball bearings with a 5/16 inch nominal bore and 0.64 inch panel hole size feature high chromium alloy steel balls, a carbon steel retainer with black oxide finish, and double shields for contamination protection. They self-align to ±5°, support speeds up to 36,000 rpm, and have a static load rating of 188 lbf and a dynamic load rating of 385 lbf. The operating temperature range is -30°F to +250°F. Knurling ensures secure mounting in panel holes without additional mounting blocks. The bearing meets ABEC 3 precision standards.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z54-FSL312 |
| Product Name | 0.3125" Nominal Bore, 0.64"Panel Hole Size Press Bearings with Double Shield Ball Bearing |
| Features | Self-aligning |