Stock Drive Products & Sterling Instrument - SDP/SI 8.02mm Bore, 15.9mm Panel hole dia, Self Lubricating Bronze Bearing. A 7Z41MPSB08M

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDP/SI Press-Fit Sleeve Bearing, part number A 7Z41MPSB08M, features an 8.02mm nominal inner diameter and a 15.9mm panel hole diameter. It is constructed from oil-impregnated sintered bronze, providing self-lubricating properties. The bearing is designed for press-fit installation and allows for self-alignment within ± 5°. It can operate within a temperature range of -29°C to +93°C. The bearing is compatible with shafts made from any material with a hardness rating of HRB 95 minimum and requires a surface finish of 0.4µm or finer. Maximum radial load capacity is rated at 12,120 N, and the maximum speed is 1,530 rpm. Installation notes indicate that the punch must be relieved to accommodate the protruding insert, and caution is advised to avoid pressing the bearing onto the insert.

Datasheet Summary
Powered by GS/AI

The SDP/SI Press-Fit Sleeve Bearing, part number A 7Z41MPSB08M, features an 8.02mm nominal inner diameter and a 15.9mm panel hole diameter. It is constructed from oil-impregnated sintered bronze, providing self-lubricating properties. The bearing is designed for press-fit installation and allows for self-alignment within ± 5°. It can operate within a temperature range of -29°C to +93°C. The bearing is compatible with shafts made from any material with a hardness rating of HRB 95 minimum and requires a surface finish of 0.4µm or finer. Maximum radial load capacity is rated at 12,120 N, and the maximum speed is 1,530 rpm. Installation notes indicate that the punch must be relieved to accommodate the protruding insert, and caution is advised to avoid pressing the bearing onto the insert.

Suppliers

Company
Product
Description
Supplier Links
8.02mm Bore, 15.9mm Panel hole dia, Self Lubricating Bronze Bearing. - A 7Z41MPSB08M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8.02mm Bore, 15.9mm Panel hole dia, Self Lubricating Bronze Bearing.
A 7Z41MPSB08M
8.02mm Bore, 15.9mm Panel hole dia, Self Lubricating Bronze Bearing. A 7Z41MPSB08M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7Z41MPSB08M
Product Name 8.02mm Bore, 15.9mm Panel hole dia, Self Lubricating Bronze Bearing.
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details