Stock Drive Products & Sterling Instrument - SDP/SI 4.01mm Bore, 12.7mm Panel hole dia, Self Lubricating Bronze Bearing. A 7Z41MPSB04M

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z41MPSB04M is a self-lubricating, oil-impregnated sintered bronze press bearing with a 4.01 mm bore, 12.7 mm outer diameter, and 9.6 mm height, designed for press-fit installation in panels. It operates between -29°C and +93°C, requires a shaft material with a minimum hardness of HRB 95 and a surface finish of 0.4 µm or finer, and supports a maximum dynamic load of 800 N at 24170 rpm. The bearing self-aligns to ±5° and features a carbon steel retainer with a black oxide finish.

Datasheet Summary
Powered by GS/AI

The A 7Z41MPSB04M is a self-lubricating, oil-impregnated sintered bronze press bearing with a 4.01 mm bore, 12.7 mm outer diameter, and 9.6 mm height, designed for press-fit installation in panels. It operates between -29°C and +93°C, requires a shaft material with a minimum hardness of HRB 95 and a surface finish of 0.4 µm or finer, and supports a maximum dynamic load of 800 N at 24170 rpm. The bearing self-aligns to ±5° and features a carbon steel retainer with a black oxide finish.

Suppliers

Company
Product
Description
Supplier Links
4.01mm Bore, 12.7mm Panel hole dia, Self Lubricating Bronze Bearing. - A 7Z41MPSB04M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4.01mm Bore, 12.7mm Panel hole dia, Self Lubricating Bronze Bearing.
A 7Z41MPSB04M
4.01mm Bore, 12.7mm Panel hole dia, Self Lubricating Bronze Bearing. A 7Z41MPSB04M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7Z41MPSB04M
Product Name 4.01mm Bore, 12.7mm Panel hole dia, Self Lubricating Bronze Bearing.
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
0.69
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6900 inch (17.53 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details