Stock Drive Products & Sterling Instrument - SDP/SI 12.03mm Bore, 20.6mm Panel Hole Dia., Self-Lubricating Sintered Bronze Bearing A 7Z40MFXB12M

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A self-clinching, self-lubricating sintered bronze pressbearing with a 12.03 mm bore and 20.6 mm panel hole diameter, designed for mounting in panels up to HRB 65 hardness, with a carbon steel retainer and black oxide finish. It operates between -29°C and +93°C, requires a shaft with HRC 95 minimum hardness and 0.4 µm or finer finish, and supports a maximum radial load of 2550 N at 8060 rpm. The bearing is self-aligning to ±5°, has a panel thickness of 1.5 mm, and a total height of 16.3 mm. Installation requires a punch or drilled hole with diameter 12.7 mm and an installation force of 49 kN using a press tool of 22 mm diameter and an anvil of 21.05 mm diameter, with a minimum centerline distance of 12.7 mm from the panel edge.

Datasheet Summary
Powered by GS/AI

A self-clinching, self-lubricating sintered bronze pressbearing with a 12.03 mm bore and 20.6 mm panel hole diameter, designed for mounting in panels up to HRB 65 hardness, with a carbon steel retainer and black oxide finish. It operates between -29°C and +93°C, requires a shaft with HRC 95 minimum hardness and 0.4 µm or finer finish, and supports a maximum radial load of 2550 N at 8060 rpm. The bearing is self-aligning to ±5°, has a panel thickness of 1.5 mm, and a total height of 16.3 mm. Installation requires a punch or drilled hole with diameter 12.7 mm and an installation force of 49 kN using a press tool of 22 mm diameter and an anvil of 21.05 mm diameter, with a minimum centerline distance of 12.7 mm from the panel edge.

Suppliers

Company
Product
Description
Supplier Links
12.03mm Bore, 20.6mm Panel Hole Dia., Self-Lubricating Sintered Bronze Bearing - A 7Z40MFXB12M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.03mm Bore, 20.6mm Panel Hole Dia., Self-Lubricating Sintered Bronze Bearing
A 7Z40MFXB12M
12.03mm Bore, 20.6mm Panel Hole Dia., Self-Lubricating Sintered Bronze Bearing A 7Z40MFXB12M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7Z40MFXB12M
Product Name 12.03mm Bore, 20.6mm Panel Hole Dia., Self-Lubricating Sintered Bronze Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details
0.439
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4390 inch (11.15 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
12 mm Bore, 18 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP121825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.4724 inch (12.00 mm)
View Details