Plastic ball bearing with a 52 mm outer diameter, 20 mm bore, and 15 mm width, featuring an acetal ring and cage with ground glass balls, intended for low-friction rotation in noncorrosive, electrically insulated applications. Operating temperature ranges from -30°C to +100°C continuously and -55°C to +140°C intermittently. Radial dynamic load rating is 409 N, static load rating is 271 N, and maximum speed is 1103 rpm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z 5M5220 |
| Product Name | Plastic ball bearing, 20mm Bore, 52mm O.D. and 15mm wide |
| Application | Pump |
| Material / Plating | Plastic |
| Rolling Element | Glass |
| Design Units | Metric |
| Bore | 0.7874 inch (20.000 mm) |