A 7Z 5M4717 is a metric plastic ball bearing with a 47 mm outer diameter, 17 mm bore, and 14 mm width, featuring acetal rings and cage with ground glass balls for self-lubricating, electrically insulated, and noncorrosive operation. It supports a radial dynamic load rating of 1220 N and a static load rating of 840 N, with a maximum speed of 1069 rpm under air conditions. The bearing operates continuously between -30°C and +100°C, with intermittent capacity to -55°C and +140°C.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z 5M4717 |
| Product Name | Plastic ball bearing, 17mm Bore, 47mm O.D. and 14mm wide |
| Application | Pump |
| Material / Plating | Plastic |
| Rolling Element | Glass |
| Design Units | Metric |
| Bore | 0.6693 inch (17.000 mm) |