The A 7Z 5M4215 is a plastic ball bearing featuring a 15mm bore, 42mm outer diameter, and a width of 13mm. It is constructed with acetal for the rings and cage, and ground glass for the balls, making it lightweight, electrically insulated, and non-corrosive. This bearing operates effectively within a continuous temperature range of -30°C to +100°C and can withstand intermittent temperatures from -55°C to +140°C. The product is designed to reduce friction between moving components, enhancing the longevity of rotating parts while maintaining proper alignment and support. Its specifications include a dynamic load rating and a maximum RPM in air, which are critical for engineers assessing its suitability for specific applications.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z 5M4215 |
| Product Name | Plastic ball bearing, 15mm Bore, 42mm O.D. and 13mm wide |
| Application | Pump |
| Material / Plating | Plastic |
| Rolling Element | Glass |
| Design Units | Metric |
| Bore | 0.5906 inch (15.000 mm) |