The A 7Z 5M3510 is a plastic ball bearing featuring a 10mm bore, a 35mm outer diameter, and a width of 11mm. It is constructed with acetal for the rings and cage, and ground glass for the balls, making it lightweight, electrically insulated, and non-corrosive. This bearing is self-lubricating, which can reduce maintenance needs in applications. It operates effectively within a continuous temperature range of -30°C to +100°C and can withstand intermittent temperatures from -55°C to +140°C. The bearing is suitable for various applications where low friction and durability are required.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z 5M3510 |
| Product Name | Plastic ball bearing, 10mm Bore, 35mm O.D. and 11mm wide |
| Application | Pump |
| Material / Plating | Plastic |
| Rolling Element | Glass |
| Design Units | Metric |
| Bore | 0.3937 inch (10.000 mm) |