The Plastic Ball Bearing with a 0.625" bore, 1.375" outer diameter, and 0.375" width, identified by part number A 7Z 5-S1306A, features a lightweight and electrically insulated design. It is constructed with acetal for the rings and cage, while the balls can be made of either ground glass or 316 stainless steel, providing non-corrosive properties. This bearing operates effectively within a continuous temperature range of -22°F to +212°F and can withstand intermittent temperatures up to +284°F. The bearing has a dynamic load rating of 78 lbf and a static load rating of 63 lbf. It is suitable for applications requiring low friction and reduced wear, although it is noted that bearings operating above 2500 rpm will require lubrication, with water being an acceptable option. The product is available for special order in other sizes.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Z 5-S1306A |
| Product Name | Plastic Ball Bearing With 0.625" Bore, 1.375" O.D. and 0.375" wide |
| Application | Pump |
| Material / Plating | Plastic |
| Rolling Element | Stainless Steel |
| Design Units | Inch |