The A 7Y 5MP1006M is a metric ball bearing with a 6 mm bore, 10 mm outside diameter, and 3 mm width, constructed from 440C stainless steel and double-shielded with grease lubrication per MIL-PRF-23827C. It has a dynamic load rating of 203 N and a static load rating of 93 N, conforming to ISO 6 tolerance standards equivalent to ABEC 3.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y 5MP1006M |
| Product Name | 6mm Bore, 10mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Grease, MIL-G-23827A |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | 440C Stainless / ISO 6 |
| Design Units | Metric |
| Bore | 0.2362 inch (6.000 mm) |