Stock Drive Products & Sterling Instrument - SDP/SI 2.5mm Bore, 8mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Grease, (Beacon 325) A 7Y 5MP0802G

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Y 5MP0802G is a metric ball bearing with a 2.5 mm bore, 8 mm outside diameter, and 4 mm width, constructed from 440C stainless steel. It features double shielding and is pre-lubricated with Beacon 325 grease. The bearing meets ISO 6 tolerance standards, equivalent to ABEC 3, and has a dynamic load rating of 344 N and a static load rating of 142 N.

Datasheet Summary
Powered by GS/AI

The A 7Y 5MP0802G is a metric ball bearing with a 2.5 mm bore, 8 mm outside diameter, and 4 mm width, constructed from 440C stainless steel. It features double shielding and is pre-lubricated with Beacon 325 grease. The bearing meets ISO 6 tolerance standards, equivalent to ABEC 3, and has a dynamic load rating of 344 N and a static load rating of 142 N.

Suppliers

Company
Product
Description
Supplier Links
2.5mm Bore, 8mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Grease, (Beacon 325) - A 7Y 5MP0802G - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5mm Bore, 8mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Grease, (Beacon 325)
A 7Y 5MP0802G
2.5mm Bore, 8mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Grease, (Beacon 325) A 7Y 5MP0802G
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings
Product Number A 7Y 5MP0802G
Product Name 2.5mm Bore, 8mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Grease, (Beacon 325)
Application Pump
Material / Plating Stainless Steel
Bearing Class 440C Stainless / ISO 6
Design Units Metric
Bore 0.0984 inch (2.500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details