The A 7Y 5MF0804 is a metric flanged ball bearing with a 4 mm bore, 8 mm outer diameter, and 4 mm width, constructed from 440C stainless steel. It features a double shield and is pre-lubricated with grease conforming to MIL-PRF-23827C. The bearing has a dynamic load rating of 157 N and a static load rating of 64 N, with radial play of 0.013/0.005 mm. It meets ISO 6 tolerance standards, approximately equivalent to ABEC 3. The flange width is 0.6 mm, and the outer flange diameter is 9.2 mm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y 5MF0804 |
| Product Name | 4mm Bore, 8mm Outside Dia., 440C Stainless / ISO 6 Ball bearing, Lube With Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | 440C Stainless / ISO 6 |
| Features | Flanged |
| Design Units | Metric |