The A 7X 1MP0675 is a stainless steel pinion shaft with a 3 mm bore, 6 mm diameter, and 75 mm length, designed for use with metric pinions. It features a straightness tolerance of 0.0003 mm/mm and includes a 0.4 mm × 45° chamfer. The shaft is made from 303 stainless steel and has a knurled section for secure gear mounting.
You May Also Need:
Shafts
Bearings
Couplings
The pinion shaft transmits applied force to the gears in a gear train. A pinion shaft is a shaft onto which a pinion gear has been directly machined. These inch and metric pinion shafts are made by SDP/SI as a one-piece design, which increases the ability of the shaft to endure a higher torque. We design and manufacture pinion shafts in a range of diameters, pitches, and teeth. Don’t see what you need?
Use our Request a quote form for technical questions regarding our custom products, secondary operations, stock products, your application, or the integration of both. You can also speak to one of our friendly and helpful engineers, if you prefer, at 1-800-819-8900.
Custom shafts are also available on special order.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 7X 1MP0675 |
| Product Name | Stainless steel pinion shaft for 3mm Bore By 5mm Wide pinion |
| Gear Type | Rack; Pinion |