The Stainless Steel Pinion Shaft A 7X 1-P0803 is designed for use with a 0.125-inch bore and features a width of 0.188 inches. It is constructed from 303 stainless steel, which provides good corrosion resistance and strength. The shaft has an undersized diameter with a straightness tolerance of .0003 inches per inch, ensuring precise alignment in applications. This pinion shaft is compatible with various pinion gears and is suitable for applications requiring reliable torque transmission. The length of the shaft is 2.00 inches, with a typical 1/64 x 45° chamfer.
You May Also Need:
Shafts
Bearings
Couplings
The pinion shaft transmits applied force to the gears in a gear train. A pinion shaft is a shaft onto which a pinion gear has been directly machined. These inch and metric pinion shafts are made by SDP/SI as a one-piece design, which increases the ability of the shaft to endure a higher torque. We design and manufacture pinion shafts in a range of diameters, pitches, and teeth. Don’t see what you need?
Use our Request a quote form for technical questions regarding our custom products, secondary operations, stock products, your application, or the integration of both. You can also speak to one of our friendly and helpful engineers, if you prefer, at 1-800-819-8900.
Custom shafts are also available on special order.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 7X 1-P0803 |
| Product Name | Stainless Steel Pinion Shaft For 0.125 Bore BY 0.188" Wide Pinion |
| Gear Type | Rack; Pinion |