A 6Z25M050SF0912 is a 5 mm pitch HTD® timing belt pulley with 50 teeth, a 12 mm bore, and a single flange, designed for use with 9 mm wide belts. The pulley body is made of polycarbonate with fiberglass reinforcement and includes a knurled aluminum insert. It has a pitch diameter of 79.5 mm, an outside diameter of 84 mm, and a hub length of 22 mm. The set screw size is M5, and the bore tolerance is +0.043/0 mm. The pulley has 12 teeth engaged and is standardized for metric dimensions with a flange height of 22 mm and a bore diameter of 16 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6Z25M050SF0912 |
| Product Name | 5 mm (HTD) Pitch,50 Teeth, 12mm Bore, Aluminum Insert, Polycarbonate Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 5mm |
| Flanges | One Flange |
| Material | Polycarbonate |
| Belt Width | 9 mm (0.3543 inch) |