The A 6Z16M series is a set of MXL timing belts with a 2.03 mm pitch and neoprene material reinforced with fiberglass cords, covered with nylon. Belt widths available include 8 mm, and the maximum number of teeth offered is 913, corresponding to a pitch length of 1855.22 mm. The operating temperature range is -34°C to +85°C, and the belt has a working tension of 80 N per 25.4 mm of width. The series supports metric mounting standards and allows for custom widths cut from sleeves. The A 6Z16M540080 part number, which indicates 540 teeth and 8 mm width, falls within this series and shares its mechanical and material specifications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6Z16M540080 |
| Product Name | 2.03 mm (MXL) Pitch, 540 Teeth, 8mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 8 mm (0.3150 inch) |