A 6Z16M473080 is an MXL pitch timing belt with a 2.03 mm pitch, 473 teeth, and an 8 mm width, constructed of neoprene with fiberglass reinforcement and a nylon cover. It has a breaking strength of 72 N per 1 mm of belt width and a working tension of 80 N per 25.4 mm of belt width. The belt operates within a temperature range of -34°C to +85°C. The part number matches the metric component series A 6Z16M, which includes belts with 2.03 mm pitch and widths from 3 mm to 9.5 mm. No physical dimensions beyond belt width and pitch are provided for this specific part, and no certifications or ratings beyond material and temperature specifications are stated.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6Z16M473080 |
| Product Name | 2.03 mm (MXL) Pitch, 473 Teeth, 8mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 8 mm (0.3150 inch) |