A 6Z16M425060 is a 6 mm wide MXL pitch timing belt with 425 teeth, made of neoprene with fiberglass reinforcement and a nylon cover, designed for precise power transmission. It has a pitch of 2.03 mm, operates within a temperature range of -34°C to +85°C, and has a breaking strength of 72 N per millimeter of belt width. The belt is single-sided and non-reinforced on the back. Its pitch length is 863.6 mm and its width is 6 mm, consistent with the metric component series A 6Z16M. The part is not listed explicitly, but the A 6Z16M series includes this configuration with 425 teeth and 6 mm width.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6Z16M425060 |
| Product Name | 2.03 mm (MXL) Pitch, 425 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 6 mm (0.2362 inch) |