The A 6Z16M series is a set of MXL pitch timing belts with a 2.03 mm pitch, made of neoprene with nylon covering and fiberglass reinforcement. The belt is 4.5 mm wide and has 142 teeth, giving a pitch length of 288.54 mm. It operates within a temperature range of -34°C to +85°C and has a working tension of 80 N per 25.4 mm of belt width. Breaking strength is rated at 72 N per 1 mm of belt width. The belt is single-sided and designed for synchronous power transmission.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6Z16M142045 |
| Product Name | 2.03 mm (MXL) Pitch, 142 Teeth, 4.5mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 4.5 mm (0.1772 inch) |