The A 6Z16M series comprises MXL pitch timing belts with a 2.03 mm pitch, neoprene body with fiberglass reinforcement, and nylon cover, designed for synchronous power transmission. The belt is 3 mm wide, as indicated by the '030' width code in the catalog number. It has a breaking strength of 72 N per 1 mm of belt width and a working tension of 80 N for 25.4 mm of belt width. The operating temperature range is -34°C to +85°C. The belt is single-sided and available in various lengths defined by the number of teeth, with the 112-tooth variant having a pitch length of 227.58 mm. The belt is compatible with metric pulleys and is offered in standard widths of 3, 4.5, 6, 8, and 9.5 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6Z16M112030 |
| Product Name | 2.03 mm (MXL) Pitch, 112 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 3 mm (0.1181 inch) |