The A 6Z16 series consists of MXL pitch timing belts with a 0.080 inch (2.03 mm) pitch, available in inch and metric widths, constructed of neoprene with nylon covering and fiberglass reinforcement. The belt with 591 teeth and a 3/16 inch (4.76 mm) width has a pitch length of 1200.91 mm, as specified in the catalog. Operating temperature ranges from -30°C to +100°C, with a breaking strength of 51 lbf per 1/8 inch of belt width and a working tension of 18 lbf per inch of width. Belts are designed for use with matching MXL pulleys and are offered in both inch and metric configurations.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-591018 |
| Product Name | .080" (MXL) Pitch, 591 Teeth, 3/16" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |