Stock Drive Products & Sterling Instrument - SDP/SI .080" (MXL) Pitch, 540 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords A 6Z16-540031

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6Z16 series consists of MXL pitch timing belts with a 0.080" (2.03 mm) pitch, constructed of neoprene with nylon covering and fiberglass reinforcement. Belt widths are available in inch sizes of 1/8, 3/16, 1/4, 5/16, and 3/8 inch, or metric sizes of 3, 4.5, 6, 8, and 9.5 mm. The belts have a breaking strength of 51 lbf per 1/8 inch of width (72 N per 1 mm) and a working tension of 18 lbf per inch of width (80 N per 25.4 mm). Operating temperature ranges from -30°C to +100°C. Special widths can be cut to size from stock sleeves. The series includes belt lengths from 73.15 mm to 2416.05 mm with tooth counts from 36 to 1189, depending on the configuration.

Datasheet Summary
Powered by GS/AI

The A 6Z16 series consists of MXL pitch timing belts with a 0.080" (2.03 mm) pitch, constructed of neoprene with nylon covering and fiberglass reinforcement. Belt widths are available in inch sizes of 1/8, 3/16, 1/4, 5/16, and 3/8 inch, or metric sizes of 3, 4.5, 6, 8, and 9.5 mm. The belts have a breaking strength of 51 lbf per 1/8 inch of width (72 N per 1 mm) and a working tension of 18 lbf per inch of width (80 N per 25.4 mm). Operating temperature ranges from -30°C to +100°C. Special widths can be cut to size from stock sleeves. The series includes belt lengths from 73.15 mm to 2416.05 mm with tooth counts from 36 to 1189, depending on the configuration.

Suppliers

Company
Product
Description
Supplier Links
.080
Hicksville, NY, United States
.080" (MXL) Pitch, 540 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords
A 6Z16-540031
.080" (MXL) Pitch, 540 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords A 6Z16-540031
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6Z16-540031
Product Name .080" (MXL) Pitch, 540 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.200
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.3750 inch (9.52 mm)
Belt Material Polymer Compound
View Details
.200
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 inch (6.35 mm)
Belt Material Polymer Compound
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details