The A 6Z16 series comprises MXL pitch timing belts with a 0.080 inch (2.03 mm) pitch, made of neoprene with nylon covering and fiberglass reinforcement. The belt is available in widths of 1/8, 3/16, 1/4, 5/16, and 3/8 inch (3, 4.5, 6, 8, and 9.5 mm metric), with operating temperatures ranging from -30°C to +100°C. Breaking strength is specified at 51 lbf per 1/8 inch of belt width, and working tension at 18 lbf per inch of belt width. The part number A 6Z16-482025 corresponds to a 482 tooth belt with 1/4 inch width, which is listed in the catalog as A 6Z16-482 with a pitch length of 979.42 mm. This part is designed for synchronous power transmission applications where precise timing between shafts is required.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-482025 |
| Product Name | .080" (MXL) Pitch, 482 Teeth, 1/4" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |