A 6Z16-260025 is an MXL pitch timing belt with a 260-tooth count and a 1/4 inch width, designed for precise motion transmission. The belt is constructed of neoprene with nylon covering and fiberglass reinforcement, offering a breaking strength of 51 lbf per 1/8 inch of width and a maximum operating temperature range of -30°C to +100°C. It is compatible with MXL pitch pulleys and has a pitch of 0.080 inches (2.03 mm). The catalog number format confirms the belt falls within the A 6Z16 series, with the specific length corresponding to 260 teeth and a pitch length of 528.32 mm, as listed for A 6Z16-260 in the metric component table. The part is single-sided and available in standard inch widths.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-260025 |
| Product Name | .080" (MXL) Pitch, 260 Teeth, 1/4" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |