The A 6Z16 series consists of MXL pitch timing belts with a 0.080 inch (2.03 mm) pitch, neoprene construction with nylon covering and fiberglass reinforcement, available in inch and metric widths. The belt has a breaking strength of 51 lbf per 1/8 inch (72 N per 1 mm) of belt width and a working tension of 18 lbf per inch (80 N per 25.4 mm) of width. It operates within a temperature range of -30°C to +100°C. The part number A 6Z16-245037 corresponds to a 3/8 inch (9.5 mm) wide belt with 245 teeth and a pitch length of 497.84 mm. The series supports belt widths of 1/8, 3/16, 1/4, 5/16, 3/8 inch or 3, 4.5, 6, 8, 9.5 mm and pitch lengths from 73.15 mm to 2416.05 mm. The belt is single-sided.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-245037 |
| Product Name | .080" (MXL) Pitch, 245 Teeth, 3/8" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |