A 6Z16-087037 is an MXL pitch timing belt with a 3/8 inch width and 87 teeth, designed for synchronous power transmission. The belt is made of neoprene with nylon covering and fiberglass reinforcement, operates within a temperature range of -30°C to +100°C, and has a breaking strength of 51 lbf per 1/8 inch of belt width. The pitch is 0.080 inch (2.03 mm), and the belt is single sided. The catalog lists the belt with 87 teeth and a pitch length of 176.78 mm. The part number format matches the documented series, with the specified width and tooth count confirmed in the product tables.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-087037 |
| Product Name | .080" (MXL) Pitch, 87 Teeth, 3/8" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |