MXL timing belts with a 0.080" (2.03 mm) pitch are constructed of neoprene with nylon covering and fiberglass reinforcement for power transmission. Available in metric widths of 3, 4.5, 6, 8, and 9.5 mm, these belts have a breaking strength of 72 N per 1 mm of belt width and a working tension of 80 N per 25.4 mm width. They operate within a temperature range of -30°C to +100°C. The belt with 45 teeth and a 1/8" (3.18 mm) width has a pitch length of 91.44 mm and is designated A 6Z16-045 in the catalog. The exact part number A 6Z16-045012 is not listed, but the series is documented with consistent material and performance specifications across variants.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-045012 |
| Product Name | .080" (MXL) Pitch, 45 Teeth, 1/8" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |