A 6Z 6M99DF06008 is a 99-tooth, double-flanged timing belt pulley with an 8 mm bore, made of acetal with a brass knurled insert, designed for use with 6 mm wide, 2.07 mm pitch timing belts. It features an M4 set screw and spot drill for shaft retention. The pulley has a pitch diameter of 65.4 mm, an outer diameter of 70 mm, and a face width of 8 mm. The bore diameter is 65 mm with a tolerance of +0.025 mm. The part is suitable for precision motion control applications requiring synchronous drive.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6Z 6M99DF06008 |
| Product Name | 2.07 mm (40 D.P.) Pitch,99 Teeth, 8mm Bore, Brass Insert, Acetal Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Acetal |
| Belt Width | 6 mm (0.2362 inch) |