A 6Z 6M72DF06008 is a timing belt pulley with 72 teeth, an 8 mm bore, and a double flange design, intended for use with 6 mm wide belts having a 2.07 mm pitch. The pulley is molded from acetal with a brass knurled insert and features an M4 set screw and spot drill for shaft mounting. It has a pitch diameter of 47.5 mm, an outer diameter of 52 mm, and a width of 8 mm. Pulleys in this series with 34 to 38 grooves lack webs, but this part has 72 teeth and includes a web.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6Z 6M72DF06008 |
| Product Name | 2.07 mm (40 D.P.) Pitch,72 Teeth, 8mm Bore, Brass Insert, Acetal Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Acetal |
| Belt Width | 6 mm (0.2362 inch) |