The A 6Z 6M54SF06008 is a 54-tooth timing belt pulley with a 2.07 mm pitch, designed for use with 6 mm wide belts. It features an 8 mm bore, a brass knurled insert, and an acetal pulley body with a single flange. The pulley includes an M4 set screw and spot drill for shaft retention. Dimensions include a pitch diameter of 35.7 mm, an outside diameter of 40 mm, and a width of 6 mm. Pulleys in this series have no web for 34 to 38 grooves, but this model has 54 grooves and includes a web. The part is manufactured to metric specifications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6Z 6M54SF06008 |
| Product Name | 2.07 mm (40 D.P.) Pitch,54 Teeth, 8mm Bore, Brass Insert, Acetal Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | One Flange |
| Material | Acetal |
| Belt Width | 6 mm (0.2362 inch) |