The A 6Z 6-90DF02510 is a timing pulley designed for use with 0.25" wide belts. It features a pitch of 0.0816" (40 D.P.) and has 90 teeth, making it suitable for precise motion transfer in various applications. The pulley has a bore diameter of 0.313" and is equipped with a brass insert that is knurled for enhanced grip. The pulley body is made from acetal, a material known for its durability and resistance to wear. This product is molded with a double flange design, which helps to keep the belt aligned during operation. It is important for engineers to consider the specifications of this pulley to ensure compatibility with their existing systems and requirements.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6Z 6-90DF02510 |
| Product Name | .0816" (40D.P.) Pitch,90 Teeth, 0.313" Bore, Brass Insert, Acetal Timing Pulley for 0.25" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.0816" (40 DP) |
| Material | Acetal |
| Flanges | Two Fanges |
| Belt Width | 0.2500 inch (6.35 mm) |