Stock Drive Products & Sterling Instrument - SDP/SI .375" (L) Pitch,36 Teeth, 0.625" Bore, Aluminum Insert & Hub, Polycarbonate Timing Pulley for 0.75" Wide Belt A 6Z 4-36DF07520

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 4-36DF07520 is a 36-tooth, double-flanged timing belt pulley with a 0.625-inch bore, designed for use with 3/8-inch pitch, 3/4-inch wide timing belts. The pulley body is made of fiberglass-reinforced polycarbonate with a knurled aluminum insert and hub, and features two set screws at 90 degrees. It has an outer diameter of 4.53 inches, a pitch diameter of 4.297 inches, and a hub length of 0.625 inches. The bore is secured with a 1/4-28 thread set screw.

Datasheet Summary
Powered by GS/AI

A 6Z 4-36DF07520 is a 36-tooth, double-flanged timing belt pulley with a 0.625-inch bore, designed for use with 3/8-inch pitch, 3/4-inch wide timing belts. The pulley body is made of fiberglass-reinforced polycarbonate with a knurled aluminum insert and hub, and features two set screws at 90 degrees. It has an outer diameter of 4.53 inches, a pitch diameter of 4.297 inches, and a hub length of 0.625 inches. The bore is secured with a 1/4-28 thread set screw.

Suppliers

Company
Product
Description
Supplier Links
.375
Hicksville, NY, United States
.375" (L) Pitch,36 Teeth, 0.625" Bore, Aluminum Insert & Hub, Polycarbonate Timing Pulley for 0.75" Wide Belt
A 6Z 4-36DF07520
.375" (L) Pitch,36 Teeth, 0.625" Bore, Aluminum Insert & Hub, Polycarbonate Timing Pulley for 0.75" Wide Belt A 6Z 4-36DF07520
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number A 6Z 4-36DF07520
Product Name .375" (L) Pitch,36 Teeth, 0.625" Bore, Aluminum Insert & Hub, Polycarbonate Timing Pulley for 0.75" Wide Belt
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Polycarbonate
Flanges Two Fanges
Belt Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
3 mm (HTD) Pitch,38 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.2362 inch (? to 6 mm)
View Details
3 mm (HTD) Pitch,60 Teeth, 0.3125
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details